onsemi TRANSISTORS - Transistors (BJT) - Single - 2N3251A 2N3251A

Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1123707-2N3251A Packaging: Tray Categories: Discrete Semiconductor Products Manufacturer Homepage: www.bocasemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1123707-2N3251A Packaging: Tray Categories: Discrete Semiconductor Products Manufacturer Homepage: www.bocasemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3251A - 1123707-2N3251A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3251A
1123707-2N3251A
TRANSISTORS - Transistors (BJT) - Single - 2N3251A 1123707-2N3251A
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1123707-2N3251A Packaging: Tray Categories: Discrete Semiconductor Products Manufacturer Homepage: www.bocasemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours)

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 1123707-2N3251A
Packaging: Tray
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.bocasemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123707-2N3251A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3251A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

600V 160A IGBT Transistor - 279-AIKQ120N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 833 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details