onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 2N3108

Description
Win Source Part Number: 1380717-2N3108 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Standard Package: 100 pcs Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA,1V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: ON Semiconductor Base Product Number: 2N310 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380717-2N3108 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Standard Package: 100 pcs Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA,1V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: ON Semiconductor Base Product Number: 2N310 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1380717-2N3108 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1380717-2N3108
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1380717-2N3108
Win Source Part Number: 1380717-2N3108 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Bulk Standard Package: 100 pcs Power - Max: 800 mW Voltage - Collector Emitter Breakdown (Max): 60 V Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A Current - Collector Cutoff (Max): 10nA DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA,1V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: ON Semiconductor Base Product Number: 2N310 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380717-2N3108
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Bulk
Standard Package: 100 pcs
Power - Max: 800 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 1A
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA,1V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: ON Semiconductor
Base Product Number: 2N310
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
60V Bipolar Transistor - 276-2N3108 - ERSAELECTRONICS PTE. LTD.
Singapore
60V Bipolar Transistor
276-2N3108
60V Bipolar Transistor 276-2N3108
TRANS NPN 60V TO39 Product overview: 2N3108 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3108 can be used for catalog matching and distributor lookup.

TRANS NPN 60V TO39 Product overview: 2N3108 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3108
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3108
TRANS NPN 60V TO39

TRANS NPN 60V TO39

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1380717-2N3108 276-2N3108 2N3108
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 60V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-3; TO-39; SOT3 Bulk
Power Gain 40 dB
Unlock Full Specs
to access all available technical data