onsemi TRANSISTORS - Transistors (BJT) - Single - 2N2906 2N2906

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123675-2N2906 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Status: Obsolete Manufacturer Homepage: www.nxp.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 2N2906 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 400mW
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123675-2N2906 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Status: Obsolete Manufacturer Homepage: www.nxp.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 2N2906 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 400mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N2906 - 1123675-2N2906 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2906
1123675-2N2906
TRANSISTORS - Transistors (BJT) - Single - 2N2906 1123675-2N2906
Manufacturer: ON Semiconductor Win Source Part Number: 1123675-2N2906 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Status: Obsolete Manufacturer Homepage: www.nxp.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 2N2906 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 400mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123675-2N2906
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Status: Obsolete
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 2N2906
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 400mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123675-2N2906
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N2906
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products