onsemi 40V 0.6A Bipolar Transistor 2N2904

Description
TRANS PNP 40V 0.6A TO39 Product overview: 2N2904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.6A TO39 Product overview: 2N2904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 0.6A Bipolar Transistor - 276-2N2904 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-2N2904
40V 0.6A Bipolar Transistor 276-2N2904
TRANS PNP 40V 0.6A TO39 Product overview: 2N2904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2904 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.6A TO39 Product overview: 2N2904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2904 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N2904 - 1123673-2N2904 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2904
1123673-2N2904
TRANSISTORS - Transistors (BJT) - Single - 2N2904 1123673-2N2904
Manufacturer: ON Semiconductor Win Source Part Number: 1123673-2N2904 Packaging: Bulk Mounting Style: SMD Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Status: Obsolete Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AD, TO-39-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 2N2904 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 600mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123673-2N2904
Packaging: Bulk
Mounting Style: SMD
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 2N2904
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 600mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-2N2904 1123673-2N2904
Product Name 40V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N2904
Package Type Bulk TO-3; TO-39; SOT3
Packing Method Bulk Bulk; Bulk
VCEO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC850CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers