onsemi 20V 7.1A MOSFET Transistor 2511NZ

Description
MOSFET 2N-CH 20V 7.1A 8TSSOP Product overview: 2511NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2511NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 7.1A 8TSSOP Product overview: 2511NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2511NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 7.1A MOSFET Transistor
285-2511NZ
20V 7.1A MOSFET Transistor 285-2511NZ
MOSFET 2N-CH 20V 7.1A 8TSSOP Product overview: 2511NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2511NZ can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7.1A 8TSSOP Product overview: 2511NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2511NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2511NZ - 075216-2511NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2511NZ
075216-2511NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2511NZ 075216-2511NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075216-2511NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-TSSOP Maximum Power Dissipation: 1.6W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7.1A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17.3nC @ 4.5V Max Input Capacitance: 1000pF @ 10V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075216-2511NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17.3nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2511NZ 075216-2511NZ
Product Name 20V 7.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2511NZ
PD 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3830MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
Dual N-channel 80 V, 23 mΩ standard level MOSFET - BUK7K23-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 17000 milliamps
View Details
8 suppliers
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers