TVS DIODE 70.1VWM 113VC DO201AD
TVS DIODE, 1.5KW, 82V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectio
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1V5KE82A | 67K1378 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 82V, Do-201Ae; Product Range Onsemi |
| Package | DO-201; DO-201AD | DO-201; DO-201AE |
| Peak Pulse Power | 1500 watts | |
| VC | 113 volts | |
| VBR | 77.9 volts | 77.9 volts |