FAIRCHILD SEMICONDUCTOR 1V5KE250CA TVS Diode, Bidirectional, 214 V, 344 V, DO-201AE, 2 Pins
TVS DIODE, 1.5KW, 250V, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 598-1V5KE250CA | 67K1351 |
| Product Name | FAIRCHILD SEMICONDUCTOR 1V5KE250CA TVS Diode, Bidirectional, 214 V, 344 V, DO-201AE, 2 Pins | Tvs Diode, 1.5Kw, 250V, Do-201Ae; Product Range Onsemi |
| Direction | Bidirectional | Bidirectional |
| RoHS Compliant | RoHS | RoHS |
| Pin Count | 2 | 2 |
| Peak Pulse Power | 1500 watts |