FAIRCHILD SEMICONDUCTOR 1V5KE12CA TVS Diode, 1.5KE Series, Bidirectional, 10.2 V, 16.7 V, DO-201AE, 2 Pins
| Utmel Electronic Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 598-1V5KE12CA |
| Product Name | FAIRCHILD SEMICONDUCTOR 1V5KE12CA TVS Diode, 1.5KE Series, Bidirectional, 10.2 V, 16.7 V, DO-201AE, 2 Pins |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Pin Count | 2 |