onsemi Dual 50V 50MA Diode and Rectifier 1SV267

Description
DIODE PIN 50V 50MA DUAL CP Product overview: 1SV267 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN 50V 50MA DUAL CP Product overview: 1SV267 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 50V 50MA Diode and Rectifier - 284-1SV267 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50V 50MA Diode and Rectifier
284-1SV267
Dual 50V 50MA Diode and Rectifier 284-1SV267
DIODE PIN 50V 50MA DUAL CP Product overview: 1SV267 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267 can be used for catalog matching and distributor lookup.

DIODE PIN 50V 50MA DUAL CP Product overview: 1SV267 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV267 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SV267 - 075092-1SV267 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SV267
075092-1SV267
RF Diodes - 1SV267 075092-1SV267
Manufacturer: ON Semiconductor Win Source Part Number: 075092-1SV267 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 150mW Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075092-1SV267
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 150mW
Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-1SV267 075092-1SV267
Product Name Dual 50V 50MA Diode and Rectifier RF Diodes - 1SV267
Package Reel - TR 3-CP
Tj 125 C (257 F) 125 C (257 F)
Diode Type PIN - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data