onsemi Dual 50V 50MA Diode and Rectifier 1SV249

Description
DIODE PIN 50V 50MA DUAL MCP Product overview: 1SV249 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV249 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN 50V 50MA DUAL MCP Product overview: 1SV249 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV249 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 50V 50MA Diode and Rectifier - 284-1SV249 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50V 50MA Diode and Rectifier
284-1SV249
Dual 50V 50MA Diode and Rectifier 284-1SV249
DIODE PIN 50V 50MA DUAL MCP Product overview: 1SV249 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV249 can be used for catalog matching and distributor lookup.

DIODE PIN 50V 50MA DUAL MCP Product overview: 1SV249 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-1SV249 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1SV249 - 075087-1SV249 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - 1SV249
075087-1SV249
RF Diodes - 1SV249 075087-1SV249
Manufacturer: ON Semiconductor Win Source Part Number: 075087-1SV249 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 100mW Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Dimension: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075087-1SV249
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 100mW
Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Dimension: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-1SV249 075087-1SV249
Product Name Dual 50V 50MA Diode and Rectifier RF Diodes - 1SV249
Package Reel - TR
Tj 125 C (257 F) 125 C (257 F)
Diode Type PIN - 1 Pair Series Connection
Unlock Full Specs
to access all available technical data