onsemi Diodes - Zener - Single - 1SMF5920BT1G 1SMF5920BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002835-1SMF5920BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002835-1SMF5920BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMF5920BT1G - 1002835-1SMF5920BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMF5920BT1G
1002835-1SMF5920BT1G
Diodes - Zener - Single - 1SMF5920BT1G 1002835-1SMF5920BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1002835-1SMF5920BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002835-1SMF5920BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
6.2 V Zener Diode - 287-1SMF5920BT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2 V Zener Diode
287-1SMF5920BT1G
6.2 V Zener Diode 287-1SMF5920BT1G
ZENER REGULATOR 6.2 V, SOD-123FL 2 LEAD, 3000-REEL Product overview: 1SMF5920BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMF5920BT1G can be used for catalog matching and distributor lookup.

ZENER REGULATOR 6.2 V, SOD-123FL 2 LEAD, 3000-REEL Product overview: 1SMF5920BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMF5920BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMF5920BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMF5920BT1GOSTR-ND
Single Zener Diodes 1SMF5920BT1GOSTR-ND
Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - 1SMF5920BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMF5920BT1GOSCT-ND
Single Zener Diodes 1SMF5920BT1GOSCT-ND
Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Buy Now Datasheet
Single Zener Diodes - 1SMF5920BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMF5920BT1GOSDKR-ND
Single Zener Diodes 1SMF5920BT1GOSDKR-ND
Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Zener Diode 6.2V 2.5W ±5% Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMF5920BT1G
Zener Diodes 1SMF5920BT1G
Zener Diodes ZENER REGULATOR 6.2 V

Zener Diodes ZENER REGULATOR 6.2 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMF5920BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMF5920BT1G
Discrete Semiconductor Products - Diodes - Zener 1SMF5920BT1G
DIODE ZENER 6.2V 2.5W SOD123FL

DIODE ZENER 6.2V 2.5W SOD123FL

Supplier's Site
Zener Diode, 6.2V, 2.5W, Sod-123Fl; Zener Voltage Nom Onsemi - 40T5829 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 2.5W, Sod-123Fl; Zener Voltage Nom Onsemi
40T5829
Zener Diode, 6.2V, 2.5W, Sod-123Fl; Zener Voltage Nom Onsemi 40T5829
ZENER DIODE, 6.2V, 2.5W, SOD-123FL; Zener Voltage Nom:6.2V; Power Dissipation:2.5W; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 6.2V, 2.5W, SOD-123FL; Zener Voltage Nom:6.2V; Power Dissipation:2.5W; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002835-1SMF5920BT1G 287-1SMF5920BT1G 1SMF5920BT1GOSTR-ND 1SMF5920BT1G 1SMF5920BT1G 40T5829
Product Name Diodes - Zener - Single - 1SMF5920BT1G 6.2 V Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.2V, 2.5W, Sod-123Fl; Zener Voltage Nom Onsemi
Life Cycle Stage Active Last Shipments; Last Time Buy
Package SOD-123; SOD-123FL Tape and Reel SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123FL
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data