onsemi TVS Diodes 1SMC78AT3

Description
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMC78AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMC78AT3-ND
TVS Diodes 1SMC78AT3-ND
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC

126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Singapore, Singapore
78V 126V TVS Protection Diode
144-1SMC78AT3
78V 126V TVS Protection Diode 144-1SMC78AT3
1.5kW TVS Diode, 78V, 126V Clamp, Unidirectional, SMC Product overview: 1SMC78AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC78AT3 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 78V, 126V Clamp, Unidirectional, SMC Product overview: 1SMC78AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V, 126V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, 126V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC78AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMC78AT3 - 1122700-1SMC78AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC78AT3
1122700-1SMC78AT3
TVS - TVS - Diodes - 1SMC78AT3 1122700-1SMC78AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122700-1SMC78AT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 1SMC Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 78V Voltage - Breakdown (Minimum): 86.7V Voltage - Clamping (Maximum) at Ipp: 126V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122700-1SMC78AT3
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 11.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 1SMC
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 78V
Voltage - Breakdown (Minimum): 86.7V
Voltage - Clamping (Maximum) at Ipp: 126V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMC78AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMC78AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMC78AT3
TVS DIODE 78VWM 126VC SMC

TVS DIODE 78VWM 126VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMC78AT3-ND 144-1SMC78AT3 1122700-1SMC78AT3 1SMC78AT3
Product Name TVS Diodes 78V 126V TVS Protection Diode TVS - TVS - Diodes - 1SMC78AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 126 volts 126 volts
Unlock Full Specs
to access all available technical data