96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 60VWM 96.8VC SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC60AT3-ND | 1SMC60AT3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 96.8 volts | 96.8 volts |