1.5kW TVS Diode, 51V Unidirectional, SMC, 82.4V Clamp Product overview: 1SMC51AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC51AT3G can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 1500W, 51V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 51VWM 82.4VC SMC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1SMC51AT3G | 1SMC51AT3G | 1SMC51AT3G |
| Product Name | 51V 82.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape and Reel | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts |