onsemi Hard To Find - 1SMC51AT3 1SMC51AT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122680-1SMC51AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122680-1SMC51AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMC51AT3 - 1122680-1SMC51AT3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMC51AT3
1122680-1SMC51AT3
Hard To Find - 1SMC51AT3 1122680-1SMC51AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122680-1SMC51AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122680-1SMC51AT3
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 18.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 51V
Voltage - Breakdown (Minimum): 56.7V
Voltage - Clamping (Maximum) at Ipp: 82.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122680-1SMC51AT3
Product Name Hard To Find - 1SMC51AT3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details
ESD protection for ultra high-speed interfaces - IP4283CZ10-TBA/LCX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1165-1
View Details
Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details