9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC
5V Unidirectional TVS Diode, 1.5kW Peak Pulse Power, SMC Product overview: 1SMC5.0AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC5.0AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC5.0AT3OSTR-ND | 144-1SMC5.0AT3 | 1SMC5.0AT3 |
| Product Name | TVS Diodes | 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape and Reel | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 9.2 volts | 9.2 volts |