onsemi TVS Diodes 1SMC33AT3

Description
TVS DIODE 33V 53.3V SMC
Request a Quote Datasheet
Description
TVS DIODE 33V 53.3V SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMC33AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 33V 53.3V SMC

TVS DIODE 33V 53.3V SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1SMC33AT3 - 1122663-1SMC33AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC33AT3
1122663-1SMC33AT3
TVS - TVS - Diodes - 1SMC33AT3 1122663-1SMC33AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122663-1SMC33AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 28.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 33V Voltage - Breakdown (Minimum): 36.7V Voltage - Clamping (Maximum) at Ipp: 53.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122663-1SMC33AT3
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 28.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V

Buy Now
33V TVS Protection Diode - 144-1SMC33AT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V TVS Protection Diode
144-1SMC33AT3
33V TVS Protection Diode 144-1SMC33AT3
33V Unidirectional TVS Diode, 1.5kW Peak Pulse Power, SMC Product overview: 1SMC33AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC33AT3 can be used for catalog matching and distributor lookup.

33V Unidirectional TVS Diode, 1.5kW Peak Pulse Power, SMC Product overview: 1SMC33AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC33AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMC33AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMC33AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMC33AT3
TVS DIODE 33V 53.3V SMC

TVS DIODE 33V 53.3V SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMC33AT3OSTR-ND 1122663-1SMC33AT3 144-1SMC33AT3 1SMC33AT3
Product Name TVS Diodes TVS - TVS - Diodes - 1SMC33AT3 33V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data