onsemi TVS - TVS - Diodes - 1SMC26AT3 1SMC26AT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122655-1SMC26AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 35.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 26V Voltage - Breakdown (Minimum): 28.9V Voltage - Clamping (Maximum) at Ipp: 42.1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122655-1SMC26AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 35.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 26V Voltage - Breakdown (Minimum): 28.9V Voltage - Clamping (Maximum) at Ipp: 42.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMC26AT3 - 1122655-1SMC26AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC26AT3
1122655-1SMC26AT3
TVS - TVS - Diodes - 1SMC26AT3 1122655-1SMC26AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122655-1SMC26AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 35.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 26V Voltage - Breakdown (Minimum): 28.9V Voltage - Clamping (Maximum) at Ipp: 42.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122655-1SMC26AT3
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 35.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 1SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 26V
Voltage - Breakdown (Minimum): 28.9V
Voltage - Clamping (Maximum) at Ipp: 42.1V

Buy Now
Singapore, Singapore
26V 35.6A TVS Protection Diode
144-1SMC26AT3
26V 35.6A TVS Protection Diode 144-1SMC26AT3
TVS Diode, 1.5kW, 26V Unidirectional, SMC, 35.6A Surge Product overview: 1SMC26AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 35.6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 35.6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC26AT3 can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 26V Unidirectional, SMC, 35.6A Surge Product overview: 1SMC26AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 26V, 35.6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 26V, 35.6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC26AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMC26AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 26V 42.1V SMC

TVS DIODE 26V 42.1V SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMC26AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMC26AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMC26AT3
TVS DIODE 26V 42.1V SMC

TVS DIODE 26V 42.1V SMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1122655-1SMC26AT3 144-1SMC26AT3 1SMC26AT3OSTR-ND 1SMC26AT3
Product Name TVS - TVS - Diodes - 1SMC26AT3 26V 35.6A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data