Trans Voltage Suppressor Diode, 600W, 9V, Unidirectional, DO-214AA
TVS DIODE 9VWM 15.4VC SMB
| Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB9.0AT3G | 1SMB9.0AT3G |
| Product Name | TVS Diodes | |
| RoHS Compliant | RoHS | |
| Direction | Unidirectional | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |