Manufacturer: ON Semiconductor
Win Source Part Number: 854435-1SMB8.5AT3
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB8.5
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB8.5AT3OSCT, 1SMB8.5AT3OSTR, 1SMB8.5AT3OSDKR
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, 8.5V, Unidirectional, SMB, Surface Mount Product overview: 1SMB8.5AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB8.5AT3 can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 854435-1SMB8.5AT3 | 1SMB8.5AT3OSTR-ND | 144-1SMB8.5AT3 | 1SMB8.5AT3 |
| Product Name | TVS - TVS - Diodes - 1SMB8.5AT3 | TVS Diodes | SMD 600W 8.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts |