onsemi TVS Diodes 1SMB70AT3

Description
TVS DIODE 70V 113V SMB
Request a Quote Datasheet
Description
TVS DIODE 70V 113V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMB70AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 70V 113V SMB

TVS DIODE 70V 113V SMB

Buy Now Datasheet
Singapore, Singapore
70 V TVS Protection Diode
144-1SMB70AT3
70 V TVS Protection Diode 144-1SMB70AT3
600 Watt SMB Transient Voltage Suppressor, 70 V Unidirectional, SMB, 2500-REEL Product overview: 1SMB70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB70AT3 can be used for catalog matching and distributor lookup.

600 Watt SMB Transient Voltage Suppressor, 70 V Unidirectional, SMB, 2500-REEL Product overview: 1SMB70AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB70AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334737-1SMB70AT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334737-1SMB70AT3
Circuit Protection - TVS - Diodes 1334737-1SMB70AT3
Manufacturer: onsemi Win Source Part Number: 1334737-1SMB70AT3 Category: Circuit Protection>TVS - Diodes Packaging: Reel Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMB70AT3OSTR,1SMB70 AT3OSCT,1SMB70AT3OSD KR Base Product Number: 1SMB70 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1334737-1SMB70AT3
Category: Circuit Protection>TVS - Diodes
Packaging: Reel
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB70AT3OSTR,1SMB70AT3OSCT,1SMB70AT3OSDKR
Base Product Number: 1SMB70
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB70AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB70AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB70AT3
TVS DIODE 70V 113V SMB

TVS DIODE 70V 113V SMB

Supplier's Site
TVS DIODE 70VWM 113VC SMB - 1SMB70AT3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS DIODE 70VWM 113VC SMB
1SMB70AT3
TVS DIODE 70VWM 113VC SMB 1SMB70AT3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB70AT3OSTR-ND 144-1SMB70AT3 1334737-1SMB70AT3 1SMB70AT3 1SMB70AT3
Product Name TVS Diodes 70 V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 70VWM 113VC SMB
Configuration Single Single
Unlock Full Specs
to access all available technical data