96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB
Trans Voltage Suppressor Diode, 600W, 60V, Bidirectional, DO-214AA
TVS DIODE 60VWM 96.8VC SMB
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB60CAT3-ND | 1SMB60CAT3 | 1SMB60CAT3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 96.8 volts | 96.8 volts |