onsemi Diodes - Zener - Single - 1SMB5956BT3 1SMB5956BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905782-1SMB5956BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 200 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5956 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5956BT3OSDKR, 1SMB5956BT3OSTR, 1SMB5956BT3OSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905782-1SMB5956BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 200 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5956 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5956BT3OSDKR, 1SMB5956BT3OSTR, 1SMB5956BT3OSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5956BT3 - 905782-1SMB5956BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5956BT3
905782-1SMB5956BT3
Diodes - Zener - Single - 1SMB5956BT3 905782-1SMB5956BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905782-1SMB5956BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 200 V 3 W ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5956 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMB5956BT3OSDKR, 1SMB5956BT3OSTR, 1SMB5956BT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 905782-1SMB5956BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 200 V 3 W ±5% Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMB5956
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMB5956BT3OSDKR, 1SMB5956BT3OSTR, 1SMB5956BT3OSCT

Buy Now Datasheet
Single Zener Diodes - 1SMB5956BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5956BT3OSTR-ND
Single Zener Diodes 1SMB5956BT3OSTR-ND
Zener Diode 200V 3W ±5% Surface Mount SMB

Zener Diode 200V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5956BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5956BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5956BT3
DIODE ZENER 200V 3W SMB

DIODE ZENER 200V 3W SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 905782-1SMB5956BT3 1SMB5956BT3OSTR-ND 1SMB5956BT3
Product Name Diodes - Zener - Single - 1SMB5956BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SMB; SMB SMB; SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4741A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers