onsemi Zener Diodes 1SMB5955BT3G

Description
1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR
Request a Quote Datasheet
Description
1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009080P
Zener Diodes 8009080P
1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

Supplier's Site
Zener Diodes - 8009080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009080
Zener Diodes 8009080
1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

Supplier's Site
Zener Diodes - 1453601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453601
Zener Diodes 1453601
1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

1SMB5955BT3G, ZEN SMB REG 1.5W 180V TR

Supplier's Site
Single Zener Diodes - 1SMB5955BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5955BT3GOSTR-ND
Single Zener Diodes 1SMB5955BT3GOSTR-ND
Zener Diode 180V 3W ±5% Surface Mount SMB

Zener Diode 180V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5955BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5955BT3GOSDKR-ND
Single Zener Diodes 1SMB5955BT3GOSDKR-ND
Zener Diode 180V 3W ±5% Surface Mount SMB

Zener Diode 180V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5955BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5955BT3GOSCT-ND
Single Zener Diodes 1SMB5955BT3GOSCT-ND
Zener Diode 180V 3W ±5% Surface Mount SMB

Zener Diode 180V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
180V 3W Zener Diode
287-1SMB5955BT3G
180V 3W Zener Diode 287-1SMB5955BT3G
180V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5955BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5955BT3G can be used for catalog matching and distributor lookup.

180V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5955BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5955BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5955BT3G - 005446-1SMB5955BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5955BT3G
005446-1SMB5955BT3G
Diodes - Zener - Single - 1SMB5955BT3G 005446-1SMB5955BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005446-1SMB5955BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 900 Ohm Family Name: 1SMB5955B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): SZ1SMB5955BT3G; MQHSMBJ5955B; MVSMBJ5386CE3; HSMBJ5955CTR; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005446-1SMB5955BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 136.8V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 900 Ohm
Family Name: 1SMB5955B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): SZ1SMB5955BT3G; MQHSMBJ5955B; MVSMBJ5386CE3; HSMBJ5955CTR;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 3W, 180V, Smb; Zener Voltage Nom Onsemi - 71J9229 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 180V, Smb; Zener Voltage Nom Onsemi
71J9229
Zener Diode, 3W, 180V, Smb; Zener Voltage Nom Onsemi 71J9229
ZENER DIODE, 3W, 180V, SMB; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 180V, SMB; Zener Voltage Nom:180V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 180V, Do-214Aa; Zener Voltage Vz Typ Onsemi - 80Y9795 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 180V, Do-214Aa; Zener Voltage Vz Typ Onsemi
80Y9795
Zener Diode, 180V, Do-214Aa; Zener Voltage Vz Typ Onsemi 80Y9795
ZENER DIODE, 180V, DO-214AA; Zener Voltage Vz Typ:180V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 180V, DO-214AA; Zener Voltage Vz Typ:180V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5955BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5955BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5955BT3G
DIODE ZENER 180V 3W SMB

DIODE ZENER 180V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5955BT3G
Zener Diodes 1SMB5955BT3G
Zener Diodes 180V 3W

Zener Diodes 180V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5955BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5955BT3G
Single Zener Diodes 1SMB5955BT3G
DIODE ZENER 180V 3W SMB

DIODE ZENER 180V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009080P 8009080 1SMB5955BT3GOSTR-ND 287-1SMB5955BT3G 005446-1SMB5955BT3G 71J9229 80Y9795 1SMB5955BT3G 1SMB5955BT3G 1SMB5955BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes 180V 3W Zener Diode Diodes - Zener - Single - 1SMB5955BT3G Zener Diode, 3W, 180V, Smb; Zener Voltage Nom Onsemi Zener Diode, 180V, Do-214Aa; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package DO-214AA Smb Tape and Reel SMB; SMB DO-214AA (SMB); SMB DO-214AA SMB; SMB SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 180 volts 180 volts 180 volts 180 volts 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers