onsemi Zener Voltage Nom Onsemi 1SMB5954BT3G.

Description
Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes
Description
Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 30AC2954 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
30AC2954
Zener Voltage Nom Onsemi 30AC2954
Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 30AC2954
Product Name Zener Voltage Nom Onsemi
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data