Zener Diode 160V 3W ±5% Surface Mount SMB
Zener Diode 160V 3W ±5% Surface Mount SMB
Zener Diode 160V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 005445-1SMB5954BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 121.6V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
ZENER DIODE, 3W, 160V, SMB; Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 3W, 160V, SMB; Zener Voltage Nom:160V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes
ZENER DIODE, 160V, 3W, DO-214AA; Zener Voltage Vz Typ:160V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes
DIODE ZENER 160V 3W SMB
DIODE ZENER 160V 3W SMB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5954BT3GOSCT-ND | 005445-1SMB5954BT3G | 42K3101 | 50AC7602 | 1SMB5954BT3G | 1SMB5954BT3G | 1SMB5954BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5954BT3G | Zener Diode, 3W, 160V, Smb; Zener Voltage Nom Onsemi | Zener Diode, 160V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | SMB; SMB | DO-214AA (SMB); SMB | DO-214AA | SMB | DO-214AA, SMB; SMB | SMB; SMB | |
| VZ | 160 volts | 160 volts | 160 volts | 160 volts | |||
| ZZT | 700 ohms | 700 ohms | 700 ohms |