onsemi Single Zener Diodes 1SMB5953BT3G

Description
Zener Diode 150V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 150V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5953BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5953BT3GOSCT-ND
Single Zener Diodes 1SMB5953BT3GOSCT-ND
Zener Diode 150V 3W ±5% Surface Mount SMB

Zener Diode 150V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5953BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5953BT3GOSTR-ND
Single Zener Diodes 1SMB5953BT3GOSTR-ND
Zener Diode 150V 3W ±5% Surface Mount SMB

Zener Diode 150V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5953BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5953BT3GOSDKR-ND
Single Zener Diodes 1SMB5953BT3GOSDKR-ND
Zener Diode 150V 3W ±5% Surface Mount SMB

Zener Diode 150V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
150V 3W Zener Diode
287-1SMB5953BT3G
150V 3W Zener Diode 287-1SMB5953BT3G
150V 3W Zener Diode, SMB, 5% Tol Product overview: 1SMB5953BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5953BT3G can be used for catalog matching and distributor lookup.

150V 3W Zener Diode, SMB, 5% Tol Product overview: 1SMB5953BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5953BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SMB5953BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 150 V

3.0 W Zener Diode Voltage Regulator 150 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5953BT3G - 005444-1SMB5953BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5953BT3G
005444-1SMB5953BT3G
Diodes - Zener - Single - 1SMB5953BT3G 005444-1SMB5953BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005444-1SMB5953BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 114V Voltage - Zener (Nom) (Vz): 150V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005444-1SMB5953BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5953BT3G
Zener Diodes 1SMB5953BT3G
Zener Diodes 150V 3W

Zener Diodes 150V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5953BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5953BT3G
Single Zener Diodes 1SMB5953BT3G
DIODE ZENER 150V 3W SMB

DIODE ZENER 150V 3W SMB

Supplier's Site Datasheet
Zener Diode, 3W, 150V, Smb; Zener Voltage Nom Onsemi - 45J2461 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 150V, Smb; Zener Voltage Nom Onsemi
45J2461
Zener Diode, 3W, 150V, Smb; Zener Voltage Nom Onsemi 45J2461
ZENER DIODE, 3W, 150V, SMB; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

ZENER DIODE, 3W, 150V, SMB; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 150V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6294 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 150V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6294
Diode, Zener, 150V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6294
DIODE, ZENER, 150V, 3W, DO-214AA; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 150V, 3W, DO-214AA; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5953BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5953BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5953BT3G
DIODE ZENER 150V 3W SMB

DIODE ZENER 150V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5953BT3GOSCT-ND 287-1SMB5953BT3G 1SMB5953BT3G 005444-1SMB5953BT3G 1SMB5953BT3G 1SMB5953BT3G 45J2461 1SMB5953BT3G
Product Name Single Zener Diodes 150V 3W Zener Diode Diodes - Zener - Single - 1SMB5953BT3G Zener Diodes Single Zener Diodes Zener Diode, 3W, 150V, Smb; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SMB SMB; SMB SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB SMB; SMB
RoHS Compliant RoHS RoHS RoHS
VZ 150 volts 150 volts 150 volts 150 volts
ZZT 600 ohms 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data