onsemi Zener Diodes 1SMB5951BT3G

Description
1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR
Request a Quote Datasheet
Description
1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009070P
Zener Diodes 8009070P
1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

Supplier's Site
Zener Diodes - 8009070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009070
Zener Diodes 8009070
1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

Supplier's Site
Zener Diodes - 1631979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631979
Zener Diodes 1631979
1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

1SMB5951BT3G, ZEN SMB REG 1.5W 120V TR

Supplier's Site
Diodes - Zener - Single - 1SMB5951BT3G - 1002706-1SMB5951BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5951BT3G
1002706-1SMB5951BT3G
Diodes - Zener - Single - 1SMB5951BT3G 1002706-1SMB5951BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002706-1SMB5951BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 91.2V Voltage - Zener (Nom) (Vz): 120V Impedance (Max) (Zzt): 380 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002706-1SMB5951BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 380 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMB5951BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5951BT3GOSCT-ND
Single Zener Diodes 1SMB5951BT3GOSCT-ND
Zener Diode 120V 3W ±5% Surface Mount SMB

Zener Diode 120V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5951BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5951BT3GOSTR-ND
Single Zener Diodes 1SMB5951BT3GOSTR-ND
Zener Diode 120V 3W ±5% Surface Mount SMB

Zener Diode 120V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5951BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5951BT3GOSDKR-ND
Single Zener Diodes 1SMB5951BT3GOSDKR-ND
Zener Diode 120V 3W ±5% Surface Mount SMB

Zener Diode 120V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5951BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5951BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5951BT3G
DIODE ZENER 120V 3W SMB

DIODE ZENER 120V 3W SMB

Supplier's Site
Zener Diode, 3W, 120V, Smb, Full Reel; Zener Voltage Nom Onsemi - 45J2460 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 120V, Smb, Full Reel; Zener Voltage Nom Onsemi
45J2460
Zener Diode, 3W, 120V, Smb, Full Reel; Zener Voltage Nom Onsemi 45J2460
ZENER DIODE, 3W, 120V, SMB, FULL REEL; Zener Voltage Nom:120V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 120V, SMB, FULL REEL; Zener Voltage Nom:120V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 120V, Smb; Zener Voltage Vz Typ Onsemi - 10N9669 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 120V, Smb; Zener Voltage Vz Typ Onsemi
10N9669
Zener Diode, 3W, 120V, Smb; Zener Voltage Vz Typ Onsemi 10N9669
ZENER DIODE, 3W, 120V, SMB; Zener Voltage Vz Typ:120V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series RoHS Compliant: Yes

ZENER DIODE, 3W, 120V, SMB; Zener Voltage Vz Typ:120V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 120V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi - 50AC7601 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 120V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi
50AC7601
Zener Diode, 120V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi 50AC7601
ZENER DIODE, 120V, 3W, DO-214AA; Zener Voltage Vz Typ:120V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 120V, 3W, DO-214AA; Zener Voltage Vz Typ:120V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5951BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5951BT3G
Single Zener Diodes 1SMB5951BT3G
DIODE ZENER 120V 3W SMB

DIODE ZENER 120V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5951BT3G
Zener Diodes 1SMB5951BT3G
Zener Diodes 120V 3W

Zener Diodes 120V 3W

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009070P 8009070 1002706-1SMB5951BT3G 1SMB5951BT3GOSCT-ND 1SMB5951BT3G 45J2460 10N9669 50AC7601 1SMB5951BT3G 1SMB5951BT3G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5951BT3G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 120V, Smb, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 3W, 120V, Smb; Zener Voltage Vz Typ Onsemi Zener Diode, 120V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes
Package DO-214AA Smb SMB; SMB SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA DO-214AA, SMB; SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2 2
Life Cycle Stage Active Active
VZ 120 volts 120 volts 120 volts 120 volts 120 volts
Unlock Full Specs
to access all available technical data