onsemi Diodes - Zener - Single - 1SMB5949BT3G 1SMB5949BT3G

Description
3.0 W Zener Diode Voltage Regulator 100 V
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMB5949BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 100 V

3.0 W Zener Diode Voltage Regulator 100 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5949BT3G - 075070-1SMB5949BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5949BT3G
075070-1SMB5949BT3G
Diodes - Zener - Single - 1SMB5949BT3G 075070-1SMB5949BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075070-1SMB5949BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 250 Ohm Family Name: 1SMB5949B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5949B; SZ1SMB5949BT3G; 1SMB5949BT3; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075070-1SMB5949BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 250 Ohm
Family Name: 1SMB5949B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5949B; SZ1SMB5949BT3G; 1SMB5949BT3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMB5949BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949BT3GOSTR-ND
Single Zener Diodes 1SMB5949BT3GOSTR-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5949BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949BT3GOSCT-ND
Single Zener Diodes 1SMB5949BT3GOSCT-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5949BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5949BT3GOSDKR-ND
Single Zener Diodes 1SMB5949BT3GOSDKR-ND
Zener Diode 100V 3W ±5% Surface Mount SMB

Zener Diode 100V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Zener Diodes - 7925454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925454
Zener Diodes 7925454
Zener Diode 3W 100V 5% ESD 16KV SMB

Zener Diode 3W 100V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925454P
Zener Diodes 7925454P
Zener Diode 3W 100V 5% ESD 16KV SMB

Zener Diode 3W 100V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1631978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631978
Zener Diodes 1631978
Zener Diode 3W 100V 5% ESD 16KV SMB

Zener Diode 3W 100V 5% ESD 16KV SMB

Supplier's Site
Single Zener Diodes - 1SMB5949BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5949BT3G
Single Zener Diodes 1SMB5949BT3G
DIODE ZENER 100V 3W SMB

DIODE ZENER 100V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5949BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5949BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5949BT3G
DIODE ZENER 100V 3W SMB

DIODE ZENER 100V 3W SMB

Supplier's Site
Zener Diode, 3W, 100V, Smb; Zener Voltage Nom Onsemi - 71J9226 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 100V, Smb; Zener Voltage Nom Onsemi
71J9226
Zener Diode, 3W, 100V, Smb; Zener Voltage Nom Onsemi 71J9226
ZENER DIODE, 3W, 100V, SMB; Zener Voltage Nom:100V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 100V, SMB; Zener Voltage Nom:100V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5949BT3G
Zener Diodes 1SMB5949BT3G
Zener Diodes 100V 3W

Zener Diodes 100V 3W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5949BT3G 075070-1SMB5949BT3G 1SMB5949BT3GOSTR-ND 7925454 7925454P 1SMB5949BT3G 1SMB5949BT3G 71J9226 1SMB5949BT3G
Product Name Diodes - Zener - Single - 1SMB5949BT3G Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 100V, Smb; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SMB SMB; SMB Smb DO-214AA DO-214AA, SMB; SMB SMB; SMB DO-214AA (SMB); SMB SMB
VZ 100 volts 100 volts 100 volts
ZZT 250 ohms 250 ohms 250 ohms
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513730P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers