onsemi Zener Diodes 1SMB5948BT3G

Description
1SMB5948BT3G, ZEN SMB REG 3W 91V TR
Request a Quote Datasheet
Description
1SMB5948BT3G, ZEN SMB REG 3W 91V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009077
Zener Diodes 8009077
1SMB5948BT3G, ZEN SMB REG 3W 91V TR

1SMB5948BT3G, ZEN SMB REG 3W 91V TR

Supplier's Site
Zener Diodes - 8009077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009077P
Zener Diodes 8009077P
1SMB5948BT3G, ZEN SMB REG 3W 91V TR

1SMB5948BT3G, ZEN SMB REG 3W 91V TR

Supplier's Site
Zener Diodes - 1631977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631977
Zener Diodes 1631977
1SMB5948BT3G, ZEN SMB REG 3W 91V TR

1SMB5948BT3G, ZEN SMB REG 3W 91V TR

Supplier's Site
Single Zener Diodes - 1SMB5948BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5948BT3GOSTR-ND
Single Zener Diodes 1SMB5948BT3GOSTR-ND
Zener Diode 91V 3W ±5% Surface Mount SMB

Zener Diode 91V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5948BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5948BT3GOSCT-ND
Single Zener Diodes 1SMB5948BT3GOSCT-ND
Zener Diode 91V 3W ±5% Surface Mount SMB

Zener Diode 91V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5948BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5948BT3GOSDKR-ND
Single Zener Diodes 1SMB5948BT3GOSDKR-ND
Zener Diode 91V 3W ±5% Surface Mount SMB

Zener Diode 91V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5948BT3G - 038824-1SMB5948BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5948BT3G
038824-1SMB5948BT3G
Diodes - Zener - Single - 1SMB5948BT3G 038824-1SMB5948BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 038824-1SMB5948BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 69.2V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 038824-1SMB5948BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1SMB5948BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5948BT3G
Single Zener Diodes 1SMB5948BT3G
DIODE ZENER 91V 3W SMB

DIODE ZENER 91V 3W SMB

Supplier's Site Datasheet
Zener Diode, 3W, 91V, Smb; Zener Voltage Nom Onsemi - 71J9225 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 91V, Smb; Zener Voltage Nom Onsemi
71J9225
Zener Diode, 3W, 91V, Smb; Zener Voltage Nom Onsemi 71J9225
ZENER DIODE, 3W, 91V, SMB; Zener Voltage Nom:91V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 3W, 91V, SMB; Zener Voltage Nom:91V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode, 91V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi - 50AC7600 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 91V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi
50AC7600
Zener Diode, 91V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi 50AC7600
ZENER DIODE, 91V, 3W, DO-214AA; Zener Voltage Vz Typ:91V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 91V, 3W, DO-214AA; Zener Voltage Vz Typ:91V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5948BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5948BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5948BT3G
DIODE ZENER 91V 3W SMB

DIODE ZENER 91V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5948BT3G
Zener Diodes 1SMB5948BT3G
Zener Diodes 91V 3W

Zener Diodes 91V 3W

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009077 8009077P 1SMB5948BT3GOSTR-ND 038824-1SMB5948BT3G 1SMB5948BT3G 71J9225 50AC7600 1SMB5948BT3G 1SMB5948BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMB5948BT3G Single Zener Diodes Zener Diode, 3W, 91V, Smb; Zener Voltage Nom Onsemi Zener Diode, 91V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Smb DO-214AA SMB; SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA SMB; SMB SMB
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data