Zener Voltage Vz Typ:91V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 15AC5243 |
| Product Name | Zener Voltage Vz Typ Onsemi |
| Package | DO-214AA (SMB); SMB |
| Pin Count | 2 |
| RoHS Compliant | RoHS |