Zener Diode 91V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 854428-1SMB5948BT3
Features: Zener Diode 91 V 3 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMB5948
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 91V 3W SMB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5948BT3-ND | 854428-1SMB5948BT3 | 1SMB5948BT3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5948BT3 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SMB; SMB |