onsemi Zener Diodes 1SMB5947BT3G

Description
1SMB5947BT3G, ZEN SMB REG 3W 82V TR
Request a Quote Datasheet
Description
1SMB5947BT3G, ZEN SMB REG 3W 82V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8009068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009068P
Zener Diodes 8009068P
1SMB5947BT3G, ZEN SMB REG 3W 82V TR

1SMB5947BT3G, ZEN SMB REG 3W 82V TR

Supplier's Site
Zener Diodes - 8009068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009068
Zener Diodes 8009068
1SMB5947BT3G, ZEN SMB REG 3W 82V TR

1SMB5947BT3G, ZEN SMB REG 3W 82V TR

Supplier's Site
Zener Diodes - 1631976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631976
Zener Diodes 1631976
1SMB5947BT3G, ZEN SMB REG 3W 82V TR

1SMB5947BT3G, ZEN SMB REG 3W 82V TR

Supplier's Site
 - 1SMB5947BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 82V, 5%, 0.55W, Unidirectional

Zener Diode, 82V, 5%, 0.55W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5947BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5947BT3GOSDKR-ND
Single Zener Diodes 1SMB5947BT3GOSDKR-ND
Zener Diode 82V 3W ±5% Surface Mount SMB

Zener Diode 82V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5947BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5947BT3GOSTR-ND
Single Zener Diodes 1SMB5947BT3GOSTR-ND
Zener Diode 82V 3W ±5% Surface Mount SMB

Zener Diode 82V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5947BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5947BT3GOSCT-ND
Single Zener Diodes 1SMB5947BT3GOSCT-ND
Zener Diode 82V 3W ±5% Surface Mount SMB

Zener Diode 82V 3W ±5% Surface Mount SMB

Buy Now Datasheet
82V 3W Zener Diode - 287-1SMB5947BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 3W Zener Diode
287-1SMB5947BT3G
82V 3W Zener Diode 287-1SMB5947BT3G
82V 3W Zener Diode, SMB, 5% Tol Product overview: 1SMB5947BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5947BT3G can be used for catalog matching and distributor lookup.

82V 3W Zener Diode, SMB, 5% Tol Product overview: 1SMB5947BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5947BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5947BT3G - 005442-1SMB5947BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5947BT3G
005442-1SMB5947BT3G
Diodes - Zener - Single - 1SMB5947BT3G 005442-1SMB5947BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005442-1SMB5947BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 62.2V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005442-1SMB5947BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 62.2V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 3W, 82V, Smb; Zener Voltage Nom Onsemi - 09R9831 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 82V, Smb; Zener Voltage Nom Onsemi
09R9831
Zener Diode, 3W, 82V, Smb; Zener Voltage Nom Onsemi 09R9831
ZENER DIODE, 3W, 82V, SMB; Zener Voltage Nom:82V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

ZENER DIODE, 3W, 82V, SMB; Zener Voltage Nom:82V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 82V, Smb, Full Reel; Zener Voltage Nom Onsemi - 71J9224 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 82V, Smb, Full Reel; Zener Voltage Nom Onsemi
71J9224
Zener Diode, 3W, 82V, Smb, Full Reel; Zener Voltage Nom Onsemi 71J9224
ZENER DIODE, 3W, 82V, SMB, FULL REEL; Zener Voltage Nom:82V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 82V, SMB, FULL REEL; Zener Voltage Nom:82V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5947BT3G
Zener Diodes 1SMB5947BT3G
Zener Diodes 82V 3W

Zener Diodes 82V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5947BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5947BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5947BT3G
DIODE ZENER 82V 3W SMB

DIODE ZENER 82V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5947BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5947BT3G
Single Zener Diodes 1SMB5947BT3G
DIODE ZENER 82V 3W SMB

DIODE ZENER 82V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8009068P 8009068 1SMB5947BT3G 1SMB5947BT3GOSDKR-ND 287-1SMB5947BT3G 005442-1SMB5947BT3G 09R9831 1SMB5947BT3G 1SMB5947BT3G 1SMB5947BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes 82V 3W Zener Diode Diodes - Zener - Single - 1SMB5947BT3G Zener Diode, 3W, 82V, Smb; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package DO-214AA Smb SMB Tape and Reel SMB; SMB DO-214AA (SMB); SMB SMB SMB; SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data