onsemi 75V 3W Zener Diode 1SMB5946BT3G

Description
75V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5946BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5946BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 3W Zener Diode - 287-1SMB5946BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 3W Zener Diode
287-1SMB5946BT3G
75V 3W Zener Diode 287-1SMB5946BT3G
75V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5946BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946BT3G can be used for catalog matching and distributor lookup.

75V 3W Zener Diode, 5% Tol, SMB, Tape & Reel Product overview: 1SMB5946BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5946BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 8009064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009064P
Zener Diodes 8009064P
1SMB5946BT3G, ZEN SMB REG 3W 75V TR

1SMB5946BT3G, ZEN SMB REG 3W 75V TR

Supplier's Site
Zener Diodes - 8009064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009064
Zener Diodes 8009064
1SMB5946BT3G, ZEN SMB REG 3W 75V TR

1SMB5946BT3G, ZEN SMB REG 3W 75V TR

Supplier's Site
Zener Diodes - 1631975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631975
Zener Diodes 1631975
1SMB5946BT3G, ZEN SMB REG 3W 75V TR

1SMB5946BT3G, ZEN SMB REG 3W 75V TR

Supplier's Site
Single Zener Diodes - 1SMB5946BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946BT3GOSCT-ND
Single Zener Diodes 1SMB5946BT3GOSCT-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5946BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946BT3GOSDKR-ND
Single Zener Diodes 1SMB5946BT3GOSDKR-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5946BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5946BT3GOSTR-ND
Single Zener Diodes 1SMB5946BT3GOSTR-ND
Zener Diode 75V 3W ±5% Surface Mount SMB

Zener Diode 75V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5946BT3G - 1002702-1SMB5946BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5946BT3G
1002702-1SMB5946BT3G
Diodes - Zener - Single - 1SMB5946BT3G 1002702-1SMB5946BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002702-1SMB5946BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 56V Voltage - Zener (Nom) (Vz): 75V Impedance (Max) (Zzt): 140 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002702-1SMB5946BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 140 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 3W, 75V, Smb; Zener Voltage Nom Onsemi - 26K5269 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 75V, Smb; Zener Voltage Nom Onsemi
26K5269
Zener Diode, 3W, 75V, Smb; Zener Voltage Nom Onsemi 26K5269
ZENER DIODE, 3W, 75V, SMB; Zener Voltage Nom:75V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 75V, SMB; Zener Voltage Nom:75V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 75V, Smb; Zener Voltage Vz Typ Onsemi - 10N9668 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 75V, Smb; Zener Voltage Vz Typ Onsemi
10N9668
Zener Diode, 3W, 75V, Smb; Zener Voltage Vz Typ Onsemi 10N9668
ZENER DIODE, 3W, 75V, SMB; Zener Voltage Vz Typ:75V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 75V, SMB; Zener Voltage Vz Typ:75V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5946BT3G
Zener Diodes 1SMB5946BT3G
Zener Diodes 75V 3W

Zener Diodes 75V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5946BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5946BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5946BT3G
DIODE ZENER 75V 3W SMB

DIODE ZENER 75V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5946BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5946BT3G
Single Zener Diodes 1SMB5946BT3G
DIODE ZENER 75V 3W SMB

DIODE ZENER 75V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5946BT3G 8009064P 8009064 1SMB5946BT3GOSCT-ND 1002702-1SMB5946BT3G 26K5269 10N9668 1SMB5946BT3G 1SMB5946BT3G 1SMB5946BT3G
Product Name 75V 3W Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMB5946BT3G Zener Diode, 3W, 75V, Smb; Zener Voltage Nom Onsemi Zener Diode, 3W, 75V, Smb; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel DO-214AA Smb SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB SMB SMB; SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 75 volts 75 volts 75 volts 75 volts 75 volts
ZZT 140 ohms 140 ohms 140 ohms 140 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data