onsemi Single Zener Diodes 1SMB5945BT3G

Description
3.0 W Zener Diode Voltage Regulator 68 V
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 68 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMB5945BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 68 V

3.0 W Zener Diode Voltage Regulator 68 V

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5945BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5945BT3GOSTR-ND
Single Zener Diodes 1SMB5945BT3GOSTR-ND
Zener Diode 68V 3W ±5% Surface Mount SMB

Zener Diode 68V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5945BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5945BT3GOSDKR-ND
Single Zener Diodes 1SMB5945BT3GOSDKR-ND
Zener Diode 68V 3W ±5% Surface Mount SMB

Zener Diode 68V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5945BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5945BT3GOSCT-ND
Single Zener Diodes 1SMB5945BT3GOSCT-ND
Zener Diode 68V 3W ±5% Surface Mount SMB

Zener Diode 68V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Zener Diodes - 8009061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009061
Zener Diodes 8009061
1SMB5945BT3G, ZEN SMB REG 3W 68V TR

1SMB5945BT3G, ZEN SMB REG 3W 68V TR

Supplier's Site
Zener Diodes - 8009061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009061P
Zener Diodes 8009061P
1SMB5945BT3G, ZEN SMB REG 3W 68V TR

1SMB5945BT3G, ZEN SMB REG 3W 68V TR

Supplier's Site
Zener Diodes - 1455187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455187
Zener Diodes 1455187
1SMB5945BT3G, ZEN SMB REG 3W 68V TR

1SMB5945BT3G, ZEN SMB REG 3W 68V TR

Supplier's Site
Diodes - Zener - Single - 1SMB5945BT3G - 105833-1SMB5945BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5945BT3G
105833-1SMB5945BT3G
Diodes - Zener - Single - 1SMB5945BT3G 105833-1SMB5945BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 105833-1SMB5945BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 105833-1SMB5945BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1SMB5945BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5945BT3G
Single Zener Diodes 1SMB5945BT3G
DIODE ZENER 68V 3W SMB

DIODE ZENER 68V 3W SMB

Supplier's Site Datasheet
Zener Diode, 3W, 68V, Smb; Zener Voltage Vz Typ Onsemi - 10N9667 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 68V, Smb; Zener Voltage Vz Typ Onsemi
10N9667
Zener Diode, 3W, 68V, Smb; Zener Voltage Vz Typ Onsemi 10N9667
ZENER DIODE, 3W, 68V, SMB; Zener Voltage Vz Typ:68V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series RoHS Compliant: Yes

ZENER DIODE, 3W, 68V, SMB; Zener Voltage Vz Typ:68V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxB Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 68V, Smb, Full Reel; Zener Voltage Nom Onsemi - 71J9223 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 68V, Smb, Full Reel; Zener Voltage Nom Onsemi
71J9223
Zener Diode, 3W, 68V, Smb, Full Reel; Zener Voltage Nom Onsemi 71J9223
ZENER DIODE, 3W, 68V, SMB, FULL REEL; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 68V, SMB, FULL REEL; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 68V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi - 50AC7599 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi
50AC7599
Zener Diode, 68V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi 50AC7599
ZENER DIODE, 68V, 3W, DO-214AA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 68V, 3W, DO-214AA; Zener Voltage Vz Typ:68V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5945BT3G
Zener Diodes 1SMB5945BT3G
Zener Diodes 68V 3W

Zener Diodes 68V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5945BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5945BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5945BT3G
DIODE ZENER 68V 3W SMB

DIODE ZENER 68V 3W SMB

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5945BT3G 1SMB5945BT3GOSTR-ND 8009061 8009061P 105833-1SMB5945BT3G 1SMB5945BT3G 10N9667 71J9223 50AC7599 1SMB5945BT3G 1SMB5945BT3G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5945BT3G Single Zener Diodes Zener Diode, 3W, 68V, Smb; Zener Voltage Vz Typ Onsemi Zener Diode, 3W, 68V, Smb, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 68V, 3W, Do-214Aa; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SMB Smb DO-214AA SMB; SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA SMB SMB; SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data