onsemi Zener 3.0 W 68 V Voltage Regulator IC 1SMB5945BT3G

Description
3.0 W Zener Diode Voltage Regulator 68 V, SMB, 2500-REEL Product overview: 1SMB5945BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 68 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 68 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5945BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 68 V, SMB, 2500-REEL Product overview: 1SMB5945BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 68 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 68 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5945BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 3.0 W 68 V Voltage Regulator IC
287-1SMB5945BT3G
Zener 3.0 W 68 V Voltage Regulator IC 287-1SMB5945BT3G
3.0 W Zener Diode Voltage Regulator 68 V, SMB, 2500-REEL Product overview: 1SMB5945BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 68 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 68 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5945BT3G can be used for catalog matching and distributor lookup.

3.0 W Zener Diode Voltage Regulator 68 V, SMB, 2500-REEL Product overview: 1SMB5945BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 68 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 68 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5945BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1SMB5945BT3G
Product Name Zener 3.0 W 68 V Voltage Regulator IC
Package Type Other; SMB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
View Details
Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details