Manufacturer: onsemi
Win Source Part Number: 1324860-1SMB5945BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 120 Ohms
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: 1SMB5945
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Zener Diode 68V 3W ±5% Surface Mount SMB
DIODE ZENER 68V 3W SMB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1324860-1SMB5945BT3 | 1SMB5945BT3-ND | 1SMB5945BT3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB; SMB | SMB; SMB | |
| VZ | 68 volts | 68 volts | |
| ZZT | 120 ohms | 120 ohms |