onsemi Single Zener Diodes 1SMB5944BT3G

Description
Zener Diode 62V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 62V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5944BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5944BT3GOSDKR-ND
Single Zener Diodes 1SMB5944BT3GOSDKR-ND
Zener Diode 62V 3W ±5% Surface Mount SMB

Zener Diode 62V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5944BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5944BT3GOSTR-ND
Single Zener Diodes 1SMB5944BT3GOSTR-ND
Zener Diode 62V 3W ±5% Surface Mount SMB

Zener Diode 62V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5944BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5944BT3GOSCT-ND
Single Zener Diodes 1SMB5944BT3GOSCT-ND
Zener Diode 62V 3W ±5% Surface Mount SMB

Zener Diode 62V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5944BT3G - 108565-1SMB5944BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5944BT3G
108565-1SMB5944BT3G
Diodes - Zener - Single - 1SMB5944BT3G 108565-1SMB5944BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 108565-1SMB5944BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 108565-1SMB5944BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
62V 3W Zener Diode - 287-1SMB5944BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 3W Zener Diode
287-1SMB5944BT3G
62V 3W Zener Diode 287-1SMB5944BT3G
62V 3W Zener Diode, SMB, 5% Tol, ESD Protection Product overview: 1SMB5944BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5944BT3G can be used for catalog matching and distributor lookup.

62V 3W Zener Diode, SMB, 5% Tol, ESD Protection Product overview: 1SMB5944BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5944BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1SMB5944BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 62 V

3.0 W Zener Diode Voltage Regulator 62 V

Supplier's Site Datasheet
Zener Diodes - 1868790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868790
Zener Diodes 1868790
ON Semiconductor, 1SMB5944BT3G

ON Semiconductor, 1SMB5944BT3G

Supplier's Site
Zener Diodes - 1869475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869475P
Zener Diodes 1869475P
ON Semiconductor, 1SMB5944BT3G

ON Semiconductor, 1SMB5944BT3G

Supplier's Site
Zener Diodes - 1869475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869475
Zener Diodes 1869475
ON Semiconductor, 1SMB5944BT3G

ON Semiconductor, 1SMB5944BT3G

Supplier's Site
DIODE ZENER 62V 3W SMB - 598-1SMB5944BT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 62V 3W SMB
598-1SMB5944BT3G
DIODE ZENER 62V 3W SMB 598-1SMB5944BT3G
DIODE ZENER 62V 3W SMB

DIODE ZENER 62V 3W SMB

Supplier's Site
Zener Diode, 3W, 62V, Smb; Zener Voltage Vz Typ Onsemi - 71J9222 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 62V, Smb; Zener Voltage Vz Typ Onsemi
71J9222
Zener Diode, 3W, 62V, Smb; Zener Voltage Vz Typ Onsemi 71J9222
ZENER DIODE, 3W, 62V, SMB; Zener Voltage Vz Typ:62V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 62V, SMB; Zener Voltage Vz Typ:62V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6293 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6293
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6293
DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5944BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5944BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5944BT3G
DIODE ZENER 62V 3W SMB

DIODE ZENER 62V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5944BT3G
Zener Diodes 1SMB5944BT3G
Zener Diodes 62V 3W

Zener Diodes 62V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5944BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5944BT3G
Single Zener Diodes 1SMB5944BT3G
DIODE ZENER 62V 3W SMB

DIODE ZENER 62V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5944BT3GOSDKR-ND 108565-1SMB5944BT3G 287-1SMB5944BT3G 1SMB5944BT3G 1868790 1869475P 598-1SMB5944BT3G 71J9222 29X6293 1SMB5944BT3G 1SMB5944BT3G 1SMB5944BT3G
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5944BT3G 62V 3W Zener Diode Zener Diodes Zener Diodes DIODE ZENER 62V 3W SMB Zener Diode, 3W, 62V, Smb; Zener Voltage Vz Typ Onsemi Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active Active
Package SMB; SMB Tape and Reel SMB Case 403a SMA; SMA DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB SMB; SMB SMB DO-214AA, SMB; SMB
VZ 62 volts 62 volts 62 volts 62 volts 62 volts 62 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data