onsemi Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 1SMB5944BT3G.

Description
DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 28AC6710 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
28AC6710
Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 28AC6710
DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 62V, 3W, DO-214AA; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6710
Product Name Diode, Zener, 62V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers