Manufacturer: ON Semiconductor
Win Source Part Number: 802328-1SMB5944BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 62V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 47.1V
Part Number Series: SMB5944
Zener Diode, 62V, 5%, 0.55W, Unidirectional, DO-214AA
Zener Diode 62V 3W ±5% Surface Mount SMB
DIODE ZENER 62V 3W SMB
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 802328-1SMB5944BT3 | 1SMB5944BT3 | 1SMB5944BT3-ND | 1SMB5944BT3 |
| Product Name | Diodes - Zener - Single - 1SMB5944BT3 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 62 volts | 62 volts | ||
| ZZT | 100 ohms | 100 ohms | ||
| IR | 1.00E-3 mA | 1 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |