onsemi Zener Diodes 1SMB5941BT3G

Description
Zener Diode 3W 47V 5% ESD 16KV SMB
Request a Quote Datasheet
Description
Zener Diode 3W 47V 5% ESD 16KV SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7925445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925445
Zener Diodes 7925445
Zener Diode 3W 47V 5% ESD 16KV SMB

Zener Diode 3W 47V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925445P
Zener Diodes 7925445P
Zener Diode 3W 47V 5% ESD 16KV SMB

Zener Diode 3W 47V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1454163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454163
Zener Diodes 1454163
Zener Diode 3W 47V 5% ESD 16KV SMB

Zener Diode 3W 47V 5% ESD 16KV SMB

Supplier's Site
Diodes - Zener - Single - 1SMB5941BT3G - 005440-1SMB5941BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5941BT3G
005440-1SMB5941BT3G
Diodes - Zener - Single - 1SMB5941BT3G 005440-1SMB5941BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005440-1SMB5941BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 67 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005440-1SMB5941BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 67 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 1SMB5941BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 47 V

3.0 W Zener Diode Voltage Regulator 47 V

Supplier's Site Datasheet
SMD 47V 3W Zener Diode - 287-1SMB5941BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47V 3W Zener Diode
287-1SMB5941BT3G
SMD 47V 3W Zener Diode 287-1SMB5941BT3G
47V 3W Zener Diode, SMB, 5% Tolerance, SMD Product overview: 1SMB5941BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 47V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 47V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5941BT3G can be used for catalog matching and distributor lookup.

47V 3W Zener Diode, SMB, 5% Tolerance, SMD Product overview: 1SMB5941BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 47V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 47V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5941BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5941BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5941BT3GOSCT-ND
Single Zener Diodes 1SMB5941BT3GOSCT-ND
Zener Diode 47V 3W ±5% Surface Mount SMB

Zener Diode 47V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5941BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5941BT3GOSDKR-ND
Single Zener Diodes 1SMB5941BT3GOSDKR-ND
Zener Diode 47V 3W ±5% Surface Mount SMB

Zener Diode 47V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5941BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5941BT3GOSTR-ND
Single Zener Diodes 1SMB5941BT3GOSTR-ND
Zener Diode 47V 3W ±5% Surface Mount SMB

Zener Diode 47V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5941BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5941BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5941BT3G
DIODE ZENER 47V 3W SMB

DIODE ZENER 47V 3W SMB

Supplier's Site
Zener Diode, 47V, Do-214Aa; Zener Voltage Vz Typ Onsemi - 80Y9794 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, Do-214Aa; Zener Voltage Vz Typ Onsemi
80Y9794
Zener Diode, 47V, Do-214Aa; Zener Voltage Vz Typ Onsemi 80Y9794
ZENER DIODE, 47V, DO-214AA; Zener Voltage Vz Typ:47V; Power Dissipation Pd:3W; Diode Case Style:DO-213AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 47V, DO-214AA; Zener Voltage Vz Typ:47V; Power Dissipation Pd:3W; Diode Case Style:DO-213AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5941BT3G
Zener Diodes 1SMB5941BT3G
Zener Diodes 47V 3W

Zener Diodes 47V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5941BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5941BT3G
Single Zener Diodes 1SMB5941BT3G
DIODE ZENER 47V 3W SMB

DIODE ZENER 47V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7925445 7925445P 005440-1SMB5941BT3G 1SMB5941BT3G 287-1SMB5941BT3G 1SMB5941BT3GOSCT-ND 1SMB5941BT3G 80Y9794 1SMB5941BT3G 1SMB5941BT3G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5941BT3G SMD 47V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 47V, Do-214Aa; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes
Package Smb DO-214AA SMB; SMB SMB Tape and Reel SMB; SMB DO-213AA SMB DO-214AA, SMB; SMB
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VZ 47 volts 47 volts 47 volts 47 volts 47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details