onsemi Zener Voltage Nom Onsemi 1SMB5940BT3G.

Description
Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes
Description
Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 28AC6707 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
28AC6707
Zener Voltage Nom Onsemi 28AC6707
Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 28AC6707
Product Name Zener Voltage Nom Onsemi
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
8 suppliers