onsemi Diodes - Zener - Single - 1SMB5940BT3G 1SMB5940BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002696-1SMB5940BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 53 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002696-1SMB5940BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 53 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMB5940BT3G - 1002696-1SMB5940BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5940BT3G
1002696-1SMB5940BT3G
Diodes - Zener - Single - 1SMB5940BT3G 1002696-1SMB5940BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002696-1SMB5940BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 32.7V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 53 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1002696-1SMB5940BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 53 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1SMB5940BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5940BT3GOSCT-ND
Single Zener Diodes 1SMB5940BT3GOSCT-ND
Zener Diode 43V 3W ±5% Surface Mount SMB

Zener Diode 43V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5940BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5940BT3GOSDKR-ND
Single Zener Diodes 1SMB5940BT3GOSDKR-ND
Zener Diode 43V 3W ±5% Surface Mount SMB

Zener Diode 43V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5940BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5940BT3GOSTR-ND
Single Zener Diodes 1SMB5940BT3GOSTR-ND
Zener Diode 43V 3W ±5% Surface Mount SMB

Zener Diode 43V 3W ±5% Surface Mount SMB

Buy Now Datasheet
 - 1SMB5940BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 43 V

3.0 W Zener Diode Voltage Regulator 43 V

Supplier's Site Datasheet
Zener Diodes - 8009052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009052P
Zener Diodes 8009052P
1SMB5940BT3G, ZEN SMB REG 3W 43V TR

1SMB5940BT3G, ZEN SMB REG 3W 43V TR

Supplier's Site
Zener Diodes - 8009052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009052
Zener Diodes 8009052
1SMB5940BT3G, ZEN SMB REG 3W 43V TR

1SMB5940BT3G, ZEN SMB REG 3W 43V TR

Supplier's Site
Zener Diodes - 1455185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455185
Zener Diodes 1455185
1SMB5940BT3G, ZEN SMB REG 3W 43V TR

1SMB5940BT3G, ZEN SMB REG 3W 43V TR

Supplier's Site
43V 3W Zener Diode - 287-1SMB5940BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 3W Zener Diode
287-1SMB5940BT3G
43V 3W Zener Diode 287-1SMB5940BT3G
43V Zener Diode 3W SMB 5% Product overview: 1SMB5940BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5940BT3G can be used for catalog matching and distributor lookup.

43V Zener Diode 3W SMB 5% Product overview: 1SMB5940BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5940BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5940BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5940BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5940BT3G
DIODE ZENER 43V 3W SMB

DIODE ZENER 43V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5940BT3G
Zener Diodes 1SMB5940BT3G
Zener Diodes 43V 3W

Zener Diodes 43V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5940BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5940BT3G
Single Zener Diodes 1SMB5940BT3G
DIODE ZENER 43V 3W SMB

DIODE ZENER 43V 3W SMB

Supplier's Site Datasheet
Zener Diode, 3W, 43V, Smb, Full Reel; Zener Voltage Nom Onsemi - 71J9220 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 43V, Smb, Full Reel; Zener Voltage Nom Onsemi
71J9220
Zener Diode, 3W, 43V, Smb, Full Reel; Zener Voltage Nom Onsemi 71J9220
ZENER DIODE, 3W, 43V, SMB, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 43V, SMB, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 43V, Do-214Aa; Zener Voltage Vz Typ Onsemi - 04AJ4931 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 43V, Do-214Aa; Zener Voltage Vz Typ Onsemi
04AJ4931
Zener Diode, 43V, Do-214Aa; Zener Voltage Vz Typ Onsemi 04AJ4931
ZENER DIODE, 43V, DO-214AA; Zener Voltage Vz Typ:43V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 43V, DO-214AA; Zener Voltage Vz Typ:43V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002696-1SMB5940BT3G 1SMB5940BT3GOSCT-ND 1SMB5940BT3G 8009052P 8009052 287-1SMB5940BT3G 1SMB5940BT3G 1SMB5940BT3G 1SMB5940BT3G 71J9220 04AJ4931
Product Name Diodes - Zener - Single - 1SMB5940BT3G Single Zener Diodes Zener Diodes Zener Diodes 43V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 3W, 43V, Smb, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 43V, Do-214Aa; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SMB; SMB SMB DO-214AA Smb Tape and Reel SMB; SMB SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA
VZ 43 volts 43 volts 43 volts 43 volts 43 volts
ZZT 53 ohms 53 ohms 53 ohms 53 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data