onsemi 3W 39V Zener Diode 1SMB5939BT3G

Description
3W 39V Zener Diode, SMB, 5% Tol, Tape & Reel Product overview: 1SMB5939BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5939BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3W 39V Zener Diode, SMB, 5% Tol, Tape & Reel Product overview: 1SMB5939BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5939BT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3W 39V Zener Diode
287-1SMB5939BT3G
3W 39V Zener Diode 287-1SMB5939BT3G
3W 39V Zener Diode, SMB, 5% Tol, Tape & Reel Product overview: 1SMB5939BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5939BT3G can be used for catalog matching and distributor lookup.

3W 39V Zener Diode, SMB, 5% Tol, Tape & Reel Product overview: 1SMB5939BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5939BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5939BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5939BT3GOSCT-ND
Single Zener Diodes 1SMB5939BT3GOSCT-ND
Zener Diode 39V 3W ±5% Surface Mount SMB

Zener Diode 39V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5939BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5939BT3GOSTR-ND
Single Zener Diodes 1SMB5939BT3GOSTR-ND
Zener Diode 39V 3W ±5% Surface Mount SMB

Zener Diode 39V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5939BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5939BT3GOSDKR-ND
Single Zener Diodes 1SMB5939BT3GOSDKR-ND
Zener Diode 39V 3W ±5% Surface Mount SMB

Zener Diode 39V 3W ±5% Surface Mount SMB

Buy Now Datasheet
 - 1SMB5939BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 39 V

3.0 W Zener Diode Voltage Regulator 39 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5939BT3G - 110277-1SMB5939BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5939BT3G
110277-1SMB5939BT3G
Diodes - Zener - Single - 1SMB5939BT3G 110277-1SMB5939BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 110277-1SMB5939BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 110277-1SMB5939BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi - 10N9664 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi
10N9664
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi 10N9664
ZENER DIODE, 3W, 39V, SMB; Zener Voltage Nom:39V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 39V, SMB; Zener Voltage Nom:39V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi - 26K5268 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi
26K5268
Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi 26K5268
ZENER DIODE, 3W, 39V, SMB; Zener Voltage Nom:39V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 39V, SMB; Zener Voltage Nom:39V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5939BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5939BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5939BT3G
DIODE ZENER 39V 3W SMB

DIODE ZENER 39V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5939BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5939BT3G
Single Zener Diodes 1SMB5939BT3G
DIODE ZENER 39V 3W SMB

DIODE ZENER 39V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5939BT3G
Zener Diodes 1SMB5939BT3G
Zener Diodes 39V 3W

Zener Diodes 39V 3W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5939BT3G 1SMB5939BT3GOSCT-ND 1SMB5939BT3G 110277-1SMB5939BT3G 10N9664 1SMB5939BT3G 1SMB5939BT3G 1SMB5939BT3G
Product Name 3W 39V Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMB5939BT3G Zener Diode, 3W, 39V, Smb; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape and Reel SMB SMB; SMB DO-214AA (SMB); SMB SMB; SMB DO-214AA, SMB; SMB SMB
RoHS Compliant RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers