onsemi Zener Diodes 1SMB5935BT3G

Description
Zener Diode 3W 27V 5% ESD 16KV SMB
Request a Quote Datasheet
Description
Zener Diode 3W 27V 5% ESD 16KV SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7925420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925420P
Zener Diodes 7925420P
Zener Diode 3W 27V 5% ESD 16KV SMB

Zener Diode 3W 27V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925420
Zener Diodes 7925420
Zener Diode 3W 27V 5% ESD 16KV SMB

Zener Diode 3W 27V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1453935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453935
Zener Diodes 1453935
Zener Diode 3W 27V 5% ESD 16KV SMB

Zener Diode 3W 27V 5% ESD 16KV SMB

Supplier's Site
Single Zener Diodes - 1SMB5935BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5935BT3GOSDKR-ND
Single Zener Diodes 1SMB5935BT3GOSDKR-ND
Zener Diode 27V 3W ±5% Surface Mount SMB

Zener Diode 27V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5935BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5935BT3GOSCT-ND
Single Zener Diodes 1SMB5935BT3GOSCT-ND
Zener Diode 27V 3W ±5% Surface Mount SMB

Zener Diode 27V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5935BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5935BT3GOSTR-ND
Single Zener Diodes 1SMB5935BT3GOSTR-ND
Zener Diode 27V 3W ±5% Surface Mount SMB

Zener Diode 27V 3W ±5% Surface Mount SMB

Buy Now Datasheet
 - 1SMB5935BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 27 V

3.0 W Zener Diode Voltage Regulator 27 V

Supplier's Site Datasheet
27V 550mW Zener Diode - 287-1SMB5935BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 550mW Zener Diode
287-1SMB5935BT3G
27V 550mW Zener Diode 287-1SMB5935BT3G
27V 550mW Zener Diode, SMB, 5% Product overview: 1SMB5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5935BT3G can be used for catalog matching and distributor lookup.

27V 550mW Zener Diode, SMB, 5% Product overview: 1SMB5935BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5935BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5935BT3G - 005436-1SMB5935BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5935BT3G
005436-1SMB5935BT3G
Diodes - Zener - Single - 1SMB5935BT3G 005436-1SMB5935BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005436-1SMB5935BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005436-1SMB5935BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5935BT3G
Zener Diodes 1SMB5935BT3G
Zener Diodes 27V 3W

Zener Diodes 27V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5935BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5935BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5935BT3G
DIODE ZENER 27V 550MW SMB

DIODE ZENER 27V 550MW SMB

Supplier's Site
Single Zener Diodes - 1SMB5935BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5935BT3G
Single Zener Diodes 1SMB5935BT3G
DIODE ZENER 27V 550MW SMB

DIODE ZENER 27V 550MW SMB

Supplier's Site Datasheet
Zener Diode, 3W, 27V, Smb; Zener Voltage Nom Onsemi - 45J2457 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 27V, Smb; Zener Voltage Nom Onsemi
45J2457
Zener Diode, 3W, 27V, Smb; Zener Voltage Nom Onsemi 45J2457
ZENER DIODE, 3W, 27V, SMB; Zener Voltage Nom:27V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 27V, SMB; Zener Voltage Nom:27V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 27V, 3W, Do-214Aa; Zener Voltage Nom Onsemi - 29X6291 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 3W, Do-214Aa; Zener Voltage Nom Onsemi
29X6291
Diode, Zener, 27V, 3W, Do-214Aa; Zener Voltage Nom Onsemi 29X6291
DIODE, ZENER, 27V, 3W, DO-214AA; Zener Voltage Nom:27V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

DIODE, ZENER, 27V, 3W, DO-214AA; Zener Voltage Nom:27V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7925420P 7925420 1SMB5935BT3GOSDKR-ND 1SMB5935BT3G 287-1SMB5935BT3G 005436-1SMB5935BT3G 1SMB5935BT3G 1SMB5935BT3G 1SMB5935BT3G 45J2457
Product Name Zener Diodes Zener Diodes Single Zener Diodes 27V 550mW Zener Diode Diodes - Zener - Single - 1SMB5935BT3G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 3W, 27V, Smb; Zener Voltage Nom Onsemi
Package DO-214AA Smb SMB Tape and Reel SMB; SMB SMB SMB; SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data