Win Source Part Number: 1380644-1SMB5935BT3
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Tape & Reel
Standard Package: 2,500 pcs
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 23 Ohms
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: ON Semiconductor
Base Product Number: 1SMB5935
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ZENER 27V 3W SMB
DIODE ZENER 27V 3W SMB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1380644-1SMB5935BT3 | 1SMB5935BT3OSTR-ND | 1SMB5935BT3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | SMB; SMB | |
| VZ | 27 volts | 27 volts | |
| ZZT | 23 ohms | 23 ohms |