onsemi Single Zener Diodes 1SMB5934BT3

Description
DIODE ZENER 24V 3W SMB
Request a Quote Datasheet
Description
DIODE ZENER 24V 3W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5934BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5934BT3OSTR-ND
Single Zener Diodes 1SMB5934BT3OSTR-ND
DIODE ZENER 24V 3W SMB

DIODE ZENER 24V 3W SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5934BT3 - 809726-1SMB5934BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5934BT3
809726-1SMB5934BT3
Diodes - Zener - Single - 1SMB5934BT3 809726-1SMB5934BT3
Manufacturer: ON Semiconductor Win Source Part Number: 809726-1SMB5934BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 3W Voltage - Zener (Nom) (Vz): 24V Part Status: Obsolete (End Of Life) Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 19 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 18.2V Part Number Series: SMB5934

Manufacturer: ON Semiconductor
Win Source Part Number: 809726-1SMB5934BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 24V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 18.2V
Part Number Series: SMB5934

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5934BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5934BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5934BT3
DIODE ZENER 24V 3W SMB

DIODE ZENER 24V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5934BT3OSTR-ND 809726-1SMB5934BT3 1SMB5934BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5934BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 24 volts 24 volts
ZZT 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C30,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details