Manufacturer: ON Semiconductor
Win Source Part Number: 005434-1SMB5933BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 17.5 Ohm
Family Name: 1SMB5933B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): SMBZ5933B-M3/52; SMBZ5933B-M3/5B; 1SMB5933B; 1SMB5933BT3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Zener Diode 22V 3W ±5% Surface Mount SMB
Zener Diode 22V 3W ±5% Surface Mount SMB
Zener Diode 22V 3W ±5% Surface Mount SMB
22V Zener Diode, 550mW, SMB, 5% Tolerance Product overview: 1SMB5933BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5933BT3G can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 3W SMB
DIODE ZENER 22V 3W SMB
ZENER DIODE, 3W, 22V, SMB; Zener Voltage Nom:22V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxB Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 005434-1SMB5933BT3G | 1SMB5933BT3GOSCT-ND | 287-1SMB5933BT3G | 1SMB5933BT3G | 1SMB5933BT3G | 1SMB5933BT3G | 42K3098 |
| Product Name | Diodes - Zener - Single - 1SMB5933BT3G | Single Zener Diodes | 22V 550mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | Zener Diode, 3W, 22V, Smb; Zener Voltage Nom Onsemi |
| Life Cycle Stage | Active | Active | |||||
| Package | SMB; SMB | Tape and Reel | SMB; SMB | SMB | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | |
| VZ | 22 volts | 22 volts | 22 volts | 22 volts | |||
| ZZT | 18 ohms | 18 ohms | 18 ohms | 18 ohms | |||
| PD | 3000 milliwatts | 550 milliwatts | 3000 milliwatts |