onsemi Single Zener Diodes 1SMB5933BT3

Description
Zener Diode 22V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 22V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5933BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5933BT3-ND
Single Zener Diodes 1SMB5933BT3-ND
Zener Diode 22V 3W ±5% Surface Mount SMB

Zener Diode 22V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5933BT3 - 905776-1SMB5933BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5933BT3
905776-1SMB5933BT3
Diodes - Zener - Single - 1SMB5933BT3 905776-1SMB5933BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905776-1SMB5933BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 22 V 550 mW ±5% Surface Mount SMB Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMB5933 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905776-1SMB5933BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 22 V 550 mW ±5% Surface Mount SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMB5933
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5933BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5933BT3
Discrete Semiconductor Products - Diodes - Zener 1SMB5933BT3
DIODE ZENER 22V 3W SMB

DIODE ZENER 22V 3W SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMB5933BT3-ND 905776-1SMB5933BT3 1SMB5933BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMB5933BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SMB; SMB SMB; SMB
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4464US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers