onsemi Zener Diodes 1SMB5931BT3G

Description
1SMB5931BT3G, ZEN SMB REG 3W 18V TRR
Request a Quote
Description
1SMB5931BT3G, ZEN SMB REG 3W 18V TRR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 67R1411, belongs to the 1SMB59xxBT3G series and is designed for surface mount applications. It features a nominal Zener voltage of 18V and a maximum power dissipation of 3W. The diode is housed in a DO-214AA (SMB) case style, which allows for efficient thermal management and soldering. It is rated for an operating temperature range of -65°C to +150°C, making it suitable for various environmental conditions. The device is AEC-Q101 qualified, indicating its reliability for automotive applications, and is RoHS compliant. The Zener diode also has a high ESD rating of Class 3, ensuring robustness against electrostatic discharge. This product is available in full reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 67R1411, belongs to the 1SMB59xxBT3G series and is designed for surface mount applications. It features a nominal Zener voltage of 18V and a maximum power dissipation of 3W. The diode is housed in a DO-214AA (SMB) case style, which allows for efficient thermal management and soldering. It is rated for an operating temperature range of -65°C to +150°C, making it suitable for various environmental conditions. The device is AEC-Q101 qualified, indicating its reliability for automotive applications, and is RoHS compliant. The Zener diode also has a high ESD rating of Class 3, ensuring robustness against electrostatic discharge. This product is available in full reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8079903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8079903P
Zener Diodes 8079903P
1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

Supplier's Site
Zener Diodes - 8079903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8079903
Zener Diodes 8079903
1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

Supplier's Site
Zener Diodes - 1453697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453697
Zener Diodes 1453697
1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

1SMB5931BT3G, ZEN SMB REG 3W 18V TRR

Supplier's Site
Diodes - Zener - Single - 1SMB5931BT3G - 005432-1SMB5931BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5931BT3G
005432-1SMB5931BT3G
Diodes - Zener - Single - 1SMB5931BT3G 005432-1SMB5931BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005432-1SMB5931BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005432-1SMB5931BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
18V 550mW Zener Diode
287-1SMB5931BT3G
18V 550mW Zener Diode 287-1SMB5931BT3G
18V 550mW Zener Diode, SMB, 5% Tol Product overview: 1SMB5931BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5931BT3G can be used for catalog matching and distributor lookup.

18V 550mW Zener Diode, SMB, 5% Tol Product overview: 1SMB5931BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5931BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5931BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5931BT3GOSDKR-ND
Single Zener Diodes 1SMB5931BT3GOSDKR-ND
Zener Diode 18V 3W ±5% Surface Mount SMB

Zener Diode 18V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5931BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5931BT3GOSCT-ND
Single Zener Diodes 1SMB5931BT3GOSCT-ND
Zener Diode 18V 3W ±5% Surface Mount SMB

Zener Diode 18V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5931BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5931BT3GOSTR-ND
Single Zener Diodes 1SMB5931BT3GOSTR-ND
Zener Diode 18V 3W ±5% Surface Mount SMB

Zener Diode 18V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5931BT3G
Zener Diodes 1SMB5931BT3G
Zener Diodes 18V 3W

Zener Diodes 18V 3W

Buy Now Datasheet
Zener Diode, 3W, 18V, Smb; Zener Voltage Nom Onsemi - 45J2455 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 18V, Smb; Zener Voltage Nom Onsemi
45J2455
Zener Diode, 3W, 18V, Smb; Zener Voltage Nom Onsemi 45J2455
ZENER DIODE, 3W, 18V, SMB; Zener Voltage Nom:18V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 18V, SMB; Zener Voltage Nom:18V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1411 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1411
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1411
ZENER DIODE, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5931BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5931BT3G
Single Zener Diodes 1SMB5931BT3G
DIODE ZENER 18V 3W SMB

DIODE ZENER 18V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5931BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5931BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5931BT3G
DIODE ZENER 18V 3W SMB

DIODE ZENER 18V 3W SMB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8079903P 8079903 005432-1SMB5931BT3G 287-1SMB5931BT3G 1SMB5931BT3GOSDKR-ND 1SMB5931BT3G 45J2455 1SMB5931BT3G 1SMB5931BT3G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMB5931BT3G 18V 550mW Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 3W, 18V, Smb; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA Smb SMB; SMB Tape and Reel SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active
VZ 18 volts 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data